Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0108EPWRG4 TXS0108EPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115033-TXS0108EPWRG 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Collector, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115033-TXS0108EPWRG 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Collector, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0108EPWRG4 - 1115033-TXS0108EPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0108EPWRG4
1115033-TXS0108EPWRG4
Logic - Logic - Translators, Level Shifters - TXS0108EPWRG4 1115033-TXS0108EPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115033-TXS0108EPWRG 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Collector, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115033-TXS0108EPWRG4
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Collector, Push-Pull
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1115033-TXS0108EPWRG4
Product Name Logic - Logic - Translators, Level Shifters - TXS0108EPWRG4
Output Characteristics Open Collector, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 26AC8650 - Newark, An Avnet Company
Specs
Pin Count 14
Number of units in IC 1
Number of Bits (Stages) 8
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details