Texas Instruments Electronic Wholesale - SN74LV595APW SN74LV595APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255348-SN74LV595APW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255348-SN74LV595APW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LV595APW - 1255348-SN74LV595APW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LV595APW
1255348-SN74LV595APW
Electronic Wholesale - SN74LV595APW 1255348-SN74LV595APW
Manufacturer: Texas Instruments Win Source Part Number: 1255348-SN74LV595APW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255348-SN74LV595APW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SN74LV595APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595APW
Shift Registers SN74LV595APW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595APW
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595APW
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1255348-SN74LV595APW SN74LV595APW SN74LV595APW
Product Name Electronic Wholesale - SN74LV595APW Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-3256-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
2 suppliers