Shift Shift Register 1 Element 8 Bit 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1272017-TPIC6A595NE
Series: TPIC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6A595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): A6A595KA; A6A595KA-T; TPIC6A595DWR;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC 8-BIT SHIFT REGISTER 20-DIP
Counter Shift Registers 8bit Shift
Shift Shift Register 1 Element 8 Bit 20-PDIP
IC 8-BIT SHIFT REGISTER 20-DIP
IC, 8BIT SHIFT REGISTER; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-9007-5-ND | 1272017-TPIC6A595NE | TPIC6A595NE | TPIC6A595NE | TPIC6A595NE | TPIC6A595NE | 29AH8049 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - TPIC6A595NE | Logic - Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Ic, 8Bit Shift Register; Logic Family / Base Number Texas Instruments |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Output Characteristics | Open-drain | Open-drain; Open Drain | Open-drain; Open Drain | ||||
| Package Type | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 20-DIP (0.300\", 7.62mm) |