Texas Instruments Electronic Wholesale - SNJ54LS173AJ SNJ54LS173AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256672-SNJ54LS173AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256672-SNJ54LS173AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SNJ54LS173AJ - 1256672-SNJ54LS173AJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SNJ54LS173AJ
1256672-SNJ54LS173AJ
Electronic Wholesale - SNJ54LS173AJ 1256672-SNJ54LS173AJ
Manufacturer: Texas Instruments Win Source Part Number: 1256672-SNJ54LS173AJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256672-SNJ54LS173AJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256672-SNJ54LS173AJ
Product Name Electronic Wholesale - SNJ54LS173AJ
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L00DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers