Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers SNJ54LS165AJ

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - SNJ54LS165AJ - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
SNJ54LS165AJ
SN54LS165A Parallel-Load 8-Bit Shift Registers SNJ54LS165AJ
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS165AJ
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS165AJ
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number SNJ54LS165AJ SNJ54LS165AJ
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS395PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers
Shift Registers - 4021BDMQB - Quarktwin Technology Ltd.
View Details
2 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74S194DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers