Manufacturer: Texas Instruments
Win Source Part Number: 033575-TPIC6C596DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6C596PWR; TPIC6C596N; TPIC6C596DRG4; TPIC6C596DG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers 8-BIT SHIFT REGISTER
IC LOGIC 8BIT SHFT REGSTR 16SOIC
IC LOGIC 8BIT SHFT REGSTR 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 033575-TPIC6C596DRG4 | 296-22435-2-ND | TPIC6C596DRG4 | TPIC6C596DRG4 | TPIC6C596DRG4 | TPIC6C596DRG4 |
| Product Name | Logic - Logic - Shift Registers - TPIC6C596DRG4 | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | |||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of units in IC | 1 |