Manufacturer: Texas Instruments
Win Source Part Number: 030393-SN74LVC8T245D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Avionics
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 030393-SN74LVC8T245DBR |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVC8T245DBR |
| Output Characteristics | Tri-State, Non-Inverted |