Texas Instruments SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers SN74LV595AIPWRQ1

Description
Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers - SN74LV595AIPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers
SN74LV595AIPWRQ1
SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers SN74LV595AIPWRQ1
Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LV595AIPWRQ1 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-SN74LV595AIPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV595AIPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV595AIPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - SN74LV595AIPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595AIPWRQ1
Logic - Shift Registers SN74LV595AIPWRQ1
IC 8BIT SHIFT REG 3ST-OUT16TSSOP

IC 8BIT SHIFT REG 3ST-OUT16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595AIPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595AIPWRQ1
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595AIPWRQ1
IC 8BIT SHIFT REG 3ST-OUT16TSSOP

IC 8BIT SHIFT REG 3ST-OUT16TSSOP

Supplier's Site
Shift Registers - SN74LV595AIPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595AIPWRQ1
Shift Registers SN74LV595AIPWRQ1
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595AIPWRQ1 SN74LV595AIPWRQ1 296-SN74LV595AIPWRQ1TR-ND SN74LV595AIPWRQ1 SN74LV595AIPWRQ1 SN74LV595AIPWRQ1
Product Name SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A CMOS
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers