Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0102DCTR TXS0102DCTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035485-TXS0102DCTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Alternative Parts (Cross-Reference): NTS0102DP,125; NTS0102DP; NTS0102DP-Q100H; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Metering, Multimedia, Portable Devices, Motor Drive & Control, Power Management, Sensing & Instrumentation, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035485-TXS0102DCTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Alternative Parts (Cross-Reference): NTS0102DP,125; NTS0102DP; NTS0102DP-Q100H; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Metering, Multimedia, Portable Devices, Motor Drive & Control, Power Management, Sensing & Instrumentation, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0102DCTR - 035485-TXS0102DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0102DCTR
035485-TXS0102DCTR
Logic - Logic - Translators, Level Shifters - TXS0102DCTR 035485-TXS0102DCTR
Manufacturer: Texas Instruments Win Source Part Number: 035485-TXS0102DCTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Alternative Parts (Cross-Reference): NTS0102DP,125; NTS0102DP; NTS0102DP-Q100H; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Metering, Multimedia, Portable Devices, Motor Drive & Control, Power Management, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 035485-TXS0102DCTR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 2.3V to 5.5V
Family Name: TXS0102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Alternative Parts (Cross-Reference): NTS0102DP,125; NTS0102DP; NTS0102DP-Q100H;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Metering, Multimedia, Portable Devices, Motor Drive & Control, Power Management, Sensing & Instrumentation, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035485-TXS0102DCTR
Product Name Logic - Logic - Translators, Level Shifters - TXS0102DCTR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2519DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP20
View Details
4 suppliers
Logic Family / Base Number Nexperia - 24AC3125 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details