Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1272031-TPIC6C596N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): TPIC6C596PWR; TPIC6C596DRG4; TPIC6C596DG4;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: PIC6C596
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Counter Shift Registers 8B Shift Register
IC, 8BIT SIPO SHIFT REGISTER, DIP-16
IC 8 BIT SHIFT REGISTER 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
SHIFT REGISTER, 8BIT, SIPO, 16DIP; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
IC 8 BIT SHIFT REGISTER 16-DIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-9015-5-ND | 1272031-TPIC6C596N | TPIC6C596N | 815-TPIC6C596N | TPIC6C596N | TPIC6C596N | 27AJ0337 | TPIC6C596N |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - TPIC6C596N | Counter Shift Registers | IC, 8BIT SIPO SHIFT REGISTER, DIP-16 | Logic - Shift Registers | Shift Registers | Shift Register, 8Bit, Sipo, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 4.5V~5.5V | 4.5V ~ 5.5V | ||||
| Output Characteristics | Open-drain | Open-drain; Open Drain | Open-drain; Open Drain | |||||
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300, 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |