Texas Instruments SN54HC165 Parallel-Load 8-Bit Shift Registers SNJ54HC165W

Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC165 Parallel-Load 8-Bit Shift Registers - SNJ54HC165W - Texas Instruments
Dallas, TX, United States
SN54HC165 Parallel-Load 8-Bit Shift Registers
SNJ54HC165W
SN54HC165 Parallel-Load 8-Bit Shift Registers SNJ54HC165W
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC165W
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC165W
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site
Shift Registers - SNJ54HC165W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC165W
Shift Registers SNJ54HC165W
Shift Shift Register 1 Element 8 Bit 16-CFP

Shift Shift Register 1 Element 8 Bit 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54HC165W SNJ54HC165W SNJ54HC165W
Product Name SN54HC165 Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74F164PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMTG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
3 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Shift Registers - 54F676DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers