Manufacturer: Texas Instruments
Win Source Part Number: 082412-SN74LVCC3245A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V to 3.6V
Voltage - VCCB: 3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 082412-SN74LVCC3245ANSR |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVCC3245ANSR |
| Output Characteristics | Tri-State, Non-Inverted |