Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVR SN74LVC1T45DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030339-SN74LVC1T45DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVRG4; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030339-SN74LVC1T45DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVRG4; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVR - 030339-SN74LVC1T45DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVR
030339-SN74LVC1T45DBVR
Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVR 030339-SN74LVC1T45DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030339-SN74LVC1T45DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 5.5V Voltage - VCCB: 1.65V to 5.5V Family Name: SN74LVC1T45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVRG4; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030339-SN74LVC1T45DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V to 5.5V
Voltage - VCCB: 1.65V to 5.5V
Family Name: SN74LVC1T45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): 74LVC1T45W6-7; SN74LVC1T45DBVTE4; SN74LVC1T45DBVRG4;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Commercial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 030339-SN74LVC1T45DBVR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC1T45DBVR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers