Texas Instruments Integrated Circuits (ICs)- Logic -Translators, Level Shifters TXU0104QWBQARQ1

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic -Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic -Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Logic -Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Logic -Translators, Level Shifters
Integrated Circuits (ICs)- Logic -Translators, Level Shifters
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic -Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Logic -Translators, Level Shifters
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Voltage - VCCA: 1.08 V ~ 5.5 V
Voltage - VCCB: 1.08 V ~ 5.5 V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-WQFN (3x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs)- Logic -Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 1727-3475-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details