Texas Instruments HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN74S195N SN74S195N

Description
Manufacturer: Texas Instruments Win Source Part Number: 335284-SN74S195N Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 335284-SN74S195N Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN74S195N - 335284-SN74S195N - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN74S195N
335284-SN74S195N
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN74S195N 335284-SN74S195N
Manufacturer: Texas Instruments Win Source Part Number: 335284-SN74S195N Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 335284-SN74S195N
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 335284-SN74S195N
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SN74S195N
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C596ADJ - 1083377-NPIC6C596ADJ - Win Source Electronics
Specs
Supply Voltage 2.3 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
6 suppliers
IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details