Texas Instruments SN54LS674 16-Bit Shift Registers SNJ54LS674J

Description
16-Bit Shift Registers 24-CDIP -55 to 125
Request a Quote Datasheet
Description
16-Bit Shift Registers 24-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS674 16-Bit Shift Registers - SNJ54LS674J - Texas Instruments
Dallas, TX, United States
SN54LS674 16-Bit Shift Registers
SNJ54LS674J
SN54LS674 16-Bit Shift Registers SNJ54LS674J
16-Bit Shift Registers 24-CDIP -55 to 125

16-Bit Shift Registers 24-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS674J
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS674J
16-BIT SHIFT REGISTERS 24-CDIP -

16-BIT SHIFT REGISTERS 24-CDIP -

Supplier's Site
Shift Registers - SNJ54LS674J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS674J
Shift Registers SNJ54LS674J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - SNJ54LS674J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS674J
Shift Registers SNJ54LS674J
Shift Shift Register 1 Element 16 Bit 24-CDIP

Shift Shift Register 1 Element 16 Bit 24-CDIP

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS674J SNJ54LS674J SNJ54LS674J SNJ54LS674J
Product Name SN54LS674 16-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,LCCC DIP; Other; 24-CDIP (0.600\", 15.24mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCA164245VRE4 - 1131148-74AVCA164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers