Texas Instruments SN54LS673 16-Bit Shift Registers SNJ54LS673FK

Description
16-Bit Shift Registers 28-LCCC -55 to 125
Request a Quote Datasheet
Description
16-Bit Shift Registers 28-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS673 16-Bit Shift Registers - SNJ54LS673FK - Texas Instruments
Dallas, TX, United States
SN54LS673 16-Bit Shift Registers
SNJ54LS673FK
SN54LS673 16-Bit Shift Registers SNJ54LS673FK
16-Bit Shift Registers 28-LCCC -55 to 125

16-Bit Shift Registers 28-LCCC -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54LS673FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS673FK
Shift Registers SNJ54LS673FK
Shift Shift Register 1 Element 16 Bit 28-LCCC (11.43x11.43)

Shift Shift Register 1 Element 16 Bit 28-LCCC (11.43x11.43)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS673FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS673FK
16-BIT SHIFT REGISTERS 28-LCCC -

16-BIT SHIFT REGISTERS 28-LCCC -

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS673FK SNJ54LS673FK SNJ54LS673FK
Product Name SN54LS673 16-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,LCCC Other; 28-CLCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
CD74AC323 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset - CD74AC323M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details