Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - TPIC6B595DWG4 TPIC6B595DWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937247-TPIC6B595DWG4 Series: TPIC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: TPIC6B595 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-19555-5, -296-19555-5, -296-19555-5-ND, -TPIC6B595DWG4-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937247-TPIC6B595DWG4 Series: TPIC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: TPIC6B595 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-19555-5, -296-19555-5, -296-19555-5-ND, -TPIC6B595DWG4-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6B595DWG4 - 937247-TPIC6B595DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B595DWG4
937247-TPIC6B595DWG4
Logic - Logic - Shift Registers - TPIC6B595DWG4 937247-TPIC6B595DWG4
Manufacturer: Texas Instruments Win Source Part Number: 937247-TPIC6B595DWG4 Series: TPIC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: TPIC6B595 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-19555-5, -296-19555-5, -296-19555-5-ND, -TPIC6B595DWG4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 937247-TPIC6B595DWG4
Series: TPIC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPIC6B595
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-19555-5, -296-19555-5, -296-19555-5-ND, -TPIC6B595DWG4-NDR

Buy Now Datasheet
Shift Registers - 296-19555-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-19555-5-ND
Shift Registers 296-19555-5-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B595DWG4
Counter Shift Registers TPIC6B595DWG4
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet
Shift Register, 8Bit, Sipo, Soic-20; Logic Family / Base Number Texas Instruments - 28AH5697 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Soic-20; Logic Family / Base Number Texas Instruments
28AH5697
Shift Register, 8Bit, Sipo, Soic-20; Logic Family / Base Number Texas Instruments 28AH5697
SHIFT REGISTER, 8BIT, SIPO, SOIC-20; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, SOIC-20; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - TPIC6B595DWG4 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B595DWG4
Shift Registers TPIC6B595DWG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Shift Registers - TPIC6B595DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B595DWG4
Shift Registers TPIC6B595DWG4
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B595DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B595DWG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B595DWG4
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 937247-TPIC6B595DWG4 296-19555-5-ND TPIC6B595DWG4 28AH5697 TPIC6B595DWG4 TPIC6B595DWG4 TPIC6B595DWG4
Product Name Logic - Logic - Shift Registers - TPIC6B595DWG4 Shift Registers Counter Shift Registers Shift Register, 8Bit, Sipo, Soic-20; Logic Family / Base Number Texas Instruments Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Package Type SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS595BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details