Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0206YFPR TXS0206YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035497-TXS0206YFPR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA (1.96x1.56) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035497-TXS0206YFPR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA (1.96x1.56) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0206YFPR - 035497-TXS0206YFPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0206YFPR
035497-TXS0206YFPR
Logic - Logic - Translators, Level Shifters - TXS0206YFPR 035497-TXS0206YFPR
Manufacturer: Texas Instruments Win Source Part Number: 035497-TXS0206YFPR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.1V to 3.6V Voltage - VCCB: 1.1V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA (1.96x1.56) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035497-TXS0206YFPR
Packaging: Reel - TR
Features: SIM Card Interface
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1V to 3.6V
Voltage - VCCB: 1.1V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA (1.96x1.56)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035497-TXS0206YFPR
Product Name Logic - Logic - Translators, Level Shifters - TXS0206YFPR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC166DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74ALVC164245DLG4 - 1007667-74ALVC164245DLG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; Other; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details