Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0101DCKT TXB0101DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115008-TXB0101DCKT Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115008-TXB0101DCKT Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0101DCKT - 1115008-TXB0101DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0101DCKT
1115008-TXB0101DCKT
Logic - Logic - Translators, Level Shifters - TXB0101DCKT 1115008-TXB0101DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1115008-TXB0101DCKT Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115008-TXB0101DCKT
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1115008-TXB0101DCKT
Product Name Logic - Logic - Translators, Level Shifters - TXB0101DCKT
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194W - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type Other; CFP
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW/G400J - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details