Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0104YZTR TXB0104YZTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035475-TXB0104YZTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.9x1.4) Alternative Parts (Cross-Reference): PI4ULS5V104ZBEX; TC7MPH3125FTG; TC7MPH3125FTG(EB); TC7MPS3125FK; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035475-TXB0104YZTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.9x1.4) Alternative Parts (Cross-Reference): PI4ULS5V104ZBEX; TC7MPH3125FTG; TC7MPH3125FTG(EB); TC7MPS3125FK; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0104YZTR - 035475-TXB0104YZTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0104YZTR
035475-TXB0104YZTR
Logic - Logic - Translators, Level Shifters - TXB0104YZTR 035475-TXB0104YZTR
Manufacturer: Texas Instruments Win Source Part Number: 035475-TXB0104YZTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXB0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.9x1.4) Alternative Parts (Cross-Reference): PI4ULS5V104ZBEX; TC7MPH3125FTG; TC7MPH3125FTG(EB); TC7MPS3125FK; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035475-TXB0104YZTR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Family Name: TXB0104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.9x1.4)
Alternative Parts (Cross-Reference): PI4ULS5V104ZBEX; TC7MPH3125FTG; TC7MPH3125FTG(EB); TC7MPS3125FK;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035475-TXB0104YZTR
Product Name Logic - Logic - Translators, Level Shifters - TXB0104YZTR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-6439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers
CD54HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers