Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543APWT SN74LVC543APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 795120-SN74LVC543APW T Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVC543 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): PI74LPT543L; 74LVC543APW,118 ; 74LVC543APW,112; 74LVC543APW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795120-SN74LVC543APW T Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVC543 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): PI74LPT543L; 74LVC543APW,118 ; 74LVC543APW,112; 74LVC543APW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543APWT - 795120-SN74LVC543APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543APWT
795120-SN74LVC543APWT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543APWT 795120-SN74LVC543APWT
Manufacturer: Texas Instruments Win Source Part Number: 795120-SN74LVC543APW T Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVC543 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): PI74LPT543L; 74LVC543APW,118 ; 74LVC543APW,112; 74LVC543APW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795120-SN74LVC543APWT
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVC543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): PI74LPT543L; 74LVC543APW,118 ; 74LVC543APW,112; 74LVC543APW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795120-SN74LVC543APWT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543APWT
Supply Voltage 1.65 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2822-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - CD4504BE - 081306-CD4504BE - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details