Texas Instruments Logic - Logic - Translators, Level Shifters - TCA9517DGKRQ1 TCA9517DGKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 848742-TCA9517DGKRQ1 Series: Automotive, AEC-Q100 Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: TCA9517 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51629-6-ND, 296-TCA9517DGKRQ1CT, 296-51629-1, 296-51629-1-ND, 296-51629-2, 296-TCA9517DGKRQ1TR, TCA9517DGKRQ1-ND, 296-51629-6, 296-TCA9517DGKRQ1DKR , 296-51629-2-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848742-TCA9517DGKRQ1 Series: Automotive, AEC-Q100 Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: TCA9517 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51629-6-ND, 296-TCA9517DGKRQ1CT, 296-51629-1, 296-51629-1-ND, 296-51629-2, 296-TCA9517DGKRQ1TR, TCA9517DGKRQ1-ND, 296-51629-6, 296-TCA9517DGKRQ1DKR , 296-51629-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TCA9517DGKRQ1 - 848742-TCA9517DGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TCA9517DGKRQ1
848742-TCA9517DGKRQ1
Logic - Logic - Translators, Level Shifters - TCA9517DGKRQ1 848742-TCA9517DGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 848742-TCA9517DGKRQ1 Series: Automotive, AEC-Q100 Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: TCA9517 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51629-6-ND, 296-TCA9517DGKRQ1CT, 296-51629-1, 296-51629-1-ND, 296-51629-2, 296-TCA9517DGKRQ1TR, TCA9517DGKRQ1-ND, 296-51629-6, 296-TCA9517DGKRQ1DKR , 296-51629-2-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848742-TCA9517DGKRQ1
Series: Automotive, AEC-Q100
Features: Translator 1 Circuit Channel
Package: Reel - TR
Family Name: TCA9517
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51629-6-ND, 296-TCA9517DGKRQ1CT, 296-51629-1, 296-51629-1-ND, 296-51629-2, 296-TCA9517DGKRQ1TR, TCA9517DGKRQ1-ND, 296-51629-6, 296-TCA9517DGKRQ1DKR, 296-51629-2-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 848742-TCA9517DGKRQ1
Product Name Logic - Logic - Translators, Level Shifters - TCA9517DGKRQ1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 8168722P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type TSSOP; SZIP; Other
View Details
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - 5962-8681701EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details