Texas Instruments High-Performance Analog Shift Registers TPIC6C596PW

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-19605-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-19605-5-ND
Shift Registers 296-19605-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6C596PW - 812397-TPIC6C596PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C596PW
812397-TPIC6C596PW
Logic - Logic - Shift Registers - TPIC6C596PW 812397-TPIC6C596PW
Manufacturer: Texas Instruments Win Source Part Number: 812397-TPIC6C596PW Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: PIC6C596

Manufacturer: Texas Instruments
Win Source Part Number: 812397-TPIC6C596PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: PIC6C596

Buy Now
Shift Registers - TPIC6C596PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C596PW
Shift Registers TPIC6C596PW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C596PW
Counter Shift Registers TPIC6C596PW
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C596PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C596PW
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C596PW
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-19605-5-ND 812397-TPIC6C596PW TPIC6C596PW TPIC6C596PW TPIC6C596PW
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6C596PW Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 54LS95BJ/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic - Logic - Shift Registers - 74HCT595DB,118 - 765530-74HCT595DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State
Package Type SSOP
View Details
6 suppliers