Texas Instruments SN54HC595 8-Bit Shift Registers With 3-State Output Registers SNJ54HC595FK

Description
8-Bit Shift Registers With 3-State Output Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - SNJ54HC595FK - Texas Instruments
Dallas, TX, United States
SN54HC595 8-Bit Shift Registers With 3-State Output Registers
SNJ54HC595FK
SN54HC595 8-Bit Shift Registers With 3-State Output Registers SNJ54HC595FK
8-Bit Shift Registers With 3-State Output Registers 20-LCCC -55 to 125

8-Bit Shift Registers With 3-State Output Registers 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC595FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC595FK
8-BIT SHIFT REGISTERS WITH 3-STA

8-BIT SHIFT REGISTERS WITH 3-STA

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number SNJ54HC595FK SNJ54HC595FK
Product Name SN54HC595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
Shift Registers - 54164DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers