Texas Instruments High-Performance Analog Shift Registers TPIC6C595DG4

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-TPIC6C595DG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-TPIC6C595DG4-ND
Shift Registers 296-TPIC6C595DG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments - 27AJ0335 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments
27AJ0335
Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments 27AJ0335
SHIFT REGISTER, 8BIT, SIPO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - TPIC6C595DG4 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6C595DG4
Shift Registers TPIC6C595DG4
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C595DG4
Counter Shift Registers TPIC6C595DG4
Counter Shift Registers 8-BIT SHIFT REGISTER

Counter Shift Registers 8-BIT SHIFT REGISTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C595DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C595DG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C595DG4
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site
Shift Registers - TPIC6C595DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C595DG4
Shift Registers TPIC6C595DG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - TPIC6C595DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C595DG4
Logic - Shift Registers TPIC6C595DG4
IC PWR 8-BIT SHIFT REGIS 16-SOIC

IC PWR 8-BIT SHIFT REGIS 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-TPIC6C595DG4-ND 27AJ0335 TPIC6C595DG4 TPIC6C595DG4 TPIC6C595DG4 TPIC6C595DG4 TPIC6C595DG4
Product Name Shift Registers Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Texas Instruments Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open Drain Open-drain; Open Drain
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
7 suppliers
CD74AC323 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset - CD74AC323M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
7 suppliers
Logic - Shift Registers - 74HC597D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details