Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0104RGYRG4 TXB0104RGYRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798582-TXB0104RGYRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 14-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0104 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-VQFN (3.5x3.5) Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798582-TXB0104RGYRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 14-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0104 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-VQFN (3.5x3.5) Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0104RGYRG4 - 798582-TXB0104RGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0104RGYRG4
798582-TXB0104RGYRG4
Logic - Logic - Translators, Level Shifters - TXB0104RGYRG4 798582-TXB0104RGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 798582-TXB0104RGYRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 14-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0104 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-VQFN (3.5x3.5) Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798582-TXB0104RGYRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 14-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: TXB0104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-VQFN (3.5x3.5)
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 798582-TXB0104RGYRG4
Product Name Logic - Logic - Translators, Level Shifters - TXB0104RGYRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74LVC594APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC597D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details