Texas Instruments Logic - Logic - Translators, Level Shifters - TPS65194RGER TPS65194RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 034503-TPS65194RGER Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034503-TPS65194RGER Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TPS65194RGER - 034503-TPS65194RGER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TPS65194RGER
034503-TPS65194RGER
Logic - Logic - Translators, Level Shifters - TPS65194RGER 034503-TPS65194RGER
Manufacturer: Texas Instruments Win Source Part Number: 034503-TPS65194RGER Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034503-TPS65194RGER
Packaging: Reel - TR
Mounting: SMD (SMT)
Translator Type: Voltage Level
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 034503-TPS65194RGER
Product Name Logic - Logic - Translators, Level Shifters - TPS65194RGER
Package Type Other; 24-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BCA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-bit static shift register - HEF4014BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
6 suppliers