Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0101DBVTG4 TXS0101DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115024-TXS0101DBVTG 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115024-TXS0101DBVTG 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0101DBVTG4 - 1115024-TXS0101DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0101DBVTG4
1115024-TXS0101DBVTG4
Logic - Logic - Translators, Level Shifters - TXS0101DBVTG4 1115024-TXS0101DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1115024-TXS0101DBVTG 4 Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115024-TXS0101DBVTG4
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 2.3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1115024-TXS0101DBVTG4
Product Name Logic - Logic - Translators, Level Shifters - TXS0101DBVTG4
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH2T45GD,125 - 765266-74AVCH2T45GD,125 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC165N,652 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details