Texas Instruments High-Performance Analog Shift Registers TPIC6A595DWR

Description
Shift Shift Register 1 Element 8 Bit 24-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-50037-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-50037-2-ND
Shift Registers 296-50037-2-ND
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Shift Registers - 296-50037-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-50037-6-ND
Shift Registers 296-50037-6-ND
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Shift Registers - 296-50037-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-50037-1-ND
Shift Registers 296-50037-1-ND
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6A595DWR - 127319-TPIC6A595DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6A595DWR
127319-TPIC6A595DWR
Logic - Logic - Shift Registers - TPIC6A595DWR 127319-TPIC6A595DWR
Manufacturer: Texas Instruments Win Source Part Number: 127319-TPIC6A595DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6A595NE; A6A595KA; A6A595KA-T; TPIC6A595DWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127319-TPIC6A595DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6A595NE; A6A595KA; A6A595KA-T; TPIC6A595DWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - TPIC6A595DWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6A595DWR
Shift Registers TPIC6A595DWR
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site Datasheet
Shift Registers - TPIC6A595DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6A595DWR
Shift Registers TPIC6A595DWR
Shift Shift Register 1 Element 8 Bit 24-SOIC

Shift Shift Register 1 Element 8 Bit 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6A595DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6A595DWR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6A595DWR
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6A595DWR
Counter Shift Registers TPIC6A595DWR
Counter Shift Registers 8 BIT SHIFT REGISTER

Counter Shift Registers 8 BIT SHIFT REGISTER

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
TPIC6A595DWR
Logic ICs >> Shifting Register TPIC6A595DWR
8 4.5V~5.5V 1 串行至串行或并行 SOIC-24-300mil Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 SOIC-24-300mil Shifting Register ROHS

Supplier's Site Datasheet
Logic - Shift Registers - TPIC6A595DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6A595DWR
Logic - Shift Registers TPIC6A595DWR
IC 8-BIT SHIFT REGISTER 24-SOIC

IC 8-BIT SHIFT REGISTER 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-50037-2-ND 127319-TPIC6A595DWR TPIC6A595DWR TPIC6A595DWR TPIC6A595DWR TPIC6A595DWR TPIC6A595DWR TPIC6A595DWR
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6A595DWR Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic ICs >> Shifting Register Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open Drain Open-drain; Open Drain Open-drain
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 24-SOIC SOIC; Other; 24-SOIC (0.295", 7.50mm Width) SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4 - 1130905-74ALVC164245DGGRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit static shift register - HEF4021BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
8 suppliers
Logic - Shift Registers - 74HC597PW,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details