Texas Instruments Logic - Logic - Translators, Level Shifters - TPS9125PWR TPS9125PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 379623-TPS9125PWR Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 379623-TPS9125PWR Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TPS9125PWR - 379623-TPS9125PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TPS9125PWR
379623-TPS9125PWR
Logic - Logic - Translators, Level Shifters - TPS9125PWR 379623-TPS9125PWR
Manufacturer: Texas Instruments Win Source Part Number: 379623-TPS9125PWR Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 379623-TPS9125PWR
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 379623-TPS9125PWR
Product Name Logic - Logic - Translators, Level Shifters - TPS9125PWR
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HCT164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 4031A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers