Texas Instruments SN54LS164 8-Bit Parallel-Out Serial Shift Registers SNJ54LS164J

Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS164J is a 8-bit serial-in, parallel-out shift register manufactured by Quarktwin Technology Ltd. It is housed in a 14-pin CDIP package and operates over a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and Green, indicating it contains lead but meets certain environmental standards. The shift register is designed for applications requiring reliable data storage and transfer, making it suitable for various digital circuits. Its active status suggests it is recommended for new designs, providing engineers with a dependable option for their projects.

Datasheet Summary
Powered by GS/AI

The SNJ54LS164J is a 8-bit serial-in, parallel-out shift register manufactured by Quarktwin Technology Ltd. It is housed in a 14-pin CDIP package and operates over a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and Green, indicating it contains lead but meets certain environmental standards. The shift register is designed for applications requiring reliable data storage and transfer, making it suitable for various digital circuits. Its active status suggests it is recommended for new designs, providing engineers with a dependable option for their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS164 8-Bit Parallel-Out Serial Shift Registers - SNJ54LS164J - Texas Instruments
Dallas, TX, United States
SN54LS164 8-Bit Parallel-Out Serial Shift Registers
SNJ54LS164J
SN54LS164 8-Bit Parallel-Out Serial Shift Registers SNJ54LS164J
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SNJ54LS164J - 336281-SNJ54LS164J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SNJ54LS164J
336281-SNJ54LS164J
Logic - Logic - Shift Registers - SNJ54LS164J 336281-SNJ54LS164J
Manufacturer: Texas Instruments Win Source Part Number: 336281-SNJ54LS164J Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 336281-SNJ54LS164J
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS164J
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS164J
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site
Shift Registers - SNJ54LS164J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS164J
Shift Registers SNJ54LS164J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS164J 336281-SNJ54LS164J SNJ54LS164J SNJ54LS164J
Product Name SN54LS164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SNJ54LS164J Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CFP,LCCC,CDIP
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH16T245ZQLR - 006675-74AVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - 74LVCC4245ANSRG4 - 198233-74LVCC4245ANSRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 24-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers