Texas Instruments SN54HC166 Parallel-Load 8-Bit Shift Registers SNJ54HC166FK

Description
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC166 Parallel-Load 8-Bit Shift Registers - SNJ54HC166FK - Texas Instruments
Dallas, TX, United States
SN54HC166 Parallel-Load 8-Bit Shift Registers
SNJ54HC166FK
SN54HC166 Parallel-Load 8-Bit Shift Registers SNJ54HC166FK
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125

Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54HC166FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC166FK
Shift Registers SNJ54HC166FK
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC166FK
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC166FK
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54HC166FK SNJ54HC166FK SNJ54HC166FK
Product Name SN54HC166 Parallel-Load 8-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,LCCC Other; 20-CLCC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299EE4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
2 suppliers