Texas Instruments SN54HC166 Parallel-Load 8-Bit Shift Registers SNJ54HC166J

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC166 Parallel-Load 8-Bit Shift Registers - SNJ54HC166J - Texas Instruments
Dallas, TX, United States
SN54HC166 Parallel-Load 8-Bit Shift Registers
SNJ54HC166J
SN54HC166 Parallel-Load 8-Bit Shift Registers SNJ54HC166J
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54HC166J - Rochester Electronics
Newburyport, MA, United States
54HC166 Parallel-Load 8-Bit Shift Registers

54HC166 Parallel-Load 8-Bit Shift Registers

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SNJ54HC166J - 1256617-SNJ54HC166J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SNJ54HC166J
1256617-SNJ54HC166J
Logic - Logic - Shift Registers - SNJ54HC166J 1256617-SNJ54HC166J
Manufacturer: Texas Instruments Win Source Part Number: 1256617-SNJ54HC166J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256617-SNJ54HC166J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - SNJ54HC166J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC166J
Shift Registers SNJ54HC166J
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Shift Registers - SNJ54HC166J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54HC166J
Shift Registers SNJ54HC166J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54HC166J
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54HC166J
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SNJ54HC166J SNJ54HC166J 1256617-SNJ54HC166J SNJ54HC166J SNJ54HC166J SNJ54HC166J
Product Name SN54HC166 Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SNJ54HC166J Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,LCCC DIP; Other; CDIP16 DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details