Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0108EPWR TXS0108EPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035493-TXS0108EPWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXS0108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWRG4; MAX13055EEWG+; MAX13055EETI+T; MAX13058EEWG+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035493-TXS0108EPWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXS0108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWRG4; MAX13055EEWG+; MAX13055EETI+T; MAX13058EEWG+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0108EPWR - 035493-TXS0108EPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0108EPWR
035493-TXS0108EPWR
Logic - Logic - Translators, Level Shifters - TXS0108EPWR 035493-TXS0108EPWR
Manufacturer: Texas Instruments Win Source Part Number: 035493-TXS0108EPWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Family Name: TXS0108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWRG4; MAX13055EEWG+; MAX13055EETI+T; MAX13058EEWG+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 035493-TXS0108EPWR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Family Name: TXS0108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EZXYR; TXS0108EPWRG4; MAX13055EEWG+; MAX13055EETI+T; MAX13058EEWG+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035493-TXS0108EPWR
Product Name Logic - Logic - Translators, Level Shifters - TXS0108EPWR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC595DB,118 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 74AUP1T57GF,132 - 908106-74AUP1T57GF,132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details