Texas Instruments SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers V62/04689-01XE

Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers - V62/04689-01XE - Texas Instruments
Dallas, TX, United States
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers
V62/04689-01XE
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers V62/04689-01XE
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number V62/04689-01XE
Product Name SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers
Supply Voltage 2
Package Type Other; SOIC,TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRE4 - 1131152-74AVCB164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers