Texas Instruments SN54LS597 8-Bit Shift Registers With Input Latches SNJ54LS597W

Description
8-Bit Shift Registers With Input Latches 16-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Input Latches 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS597 8-Bit Shift Registers With Input Latches - SNJ54LS597W - Texas Instruments
Dallas, TX, United States
SN54LS597 8-Bit Shift Registers With Input Latches
SNJ54LS597W
SN54LS597 8-Bit Shift Registers With Input Latches SNJ54LS597W
8-Bit Shift Registers With Input Latches 16-CFP -55 to 125

8-Bit Shift Registers With Input Latches 16-CFP -55 to 125

Buy Now Datasheet
Shift Registers - SNJ54LS597W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS597W
Shift Registers SNJ54LS597W
Shift Shift Register 1 Element 8 Bit 16-CFP

Shift Shift Register 1 Element 8 Bit 16-CFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS597W
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS597W
8-BIT SHIFT REGISTERS WITH INPUT

8-BIT SHIFT REGISTERS WITH INPUT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS597W SNJ54LS597W SNJ54LS597W
Product Name SN54LS597 8-Bit Shift Registers With Input Latches Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
CD4031B-MIL CMOS 64-Stage Static Shift Register - CD4031BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers