Texas Instruments Shift Registers TPIC6C596PWG4

Description
IC SR OPEN DRAIN 8BIT 16-TSSOP
Request a Quote Datasheet
Description
IC SR OPEN DRAIN 8BIT 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - TPIC6C596PWG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
TPIC6C596PWG4-ND
Shift Registers TPIC6C596PWG4-ND
IC SR OPEN DRAIN 8BIT 16-TSSOP

IC SR OPEN DRAIN 8BIT 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1100854-TPIC6C596PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1100854-TPIC6C596PWG4
Integrated Circuits (ICs) - Logic - Shift Registers 1100854-TPIC6C596PWG4
Win Source Part Number: 1100854-TPIC6C596PWG 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: TPIC Package: Bulk Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TPIC6C595PWR; TPIC6C595PW; TPIC6C595PWRG4; 74HCT595PW,118; NPIC6C595PW,118; 74HCT165PW,112; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPIC6C596PWG4,T EXTISTPIC6C596PWG4 Base Product Number: TPIC6C596 Product Status: Obsolete

Win Source Part Number: 1100854-TPIC6C596PWG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: TPIC
Package: Bulk
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TPIC6C595PWR; TPIC6C595PW; TPIC6C595PWRG4; 74HCT595PW,118; NPIC6C595PW,118; 74HCT165PW,112;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPIC6C596PWG4,TEXTISTPIC6C596PWG4
Base Product Number: TPIC6C596
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C596PWG4
Counter Shift Registers TPIC6C596PWG4
Counter Shift Registers 8 BIT SHIFT REGISTER

Counter Shift Registers 8 BIT SHIFT REGISTER

Buy Now Datasheet
Shift Registers - TPIC6C596PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C596PWG4
Shift Registers TPIC6C596PWG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Shift Registers - TPIC6C596PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C596PWG4
Shift Registers TPIC6C596PWG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number TPIC6C596PWG4-ND 1100854-TPIC6C596PWG4 TPIC6C596PWG4 TPIC6C596PWG4
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8168716P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1 V
Package Type TSSOP; SZIP; Other
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB324245ZKER - 006673-74AVCB324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details