Texas Instruments Logic - Logic - Translators, Level Shifters - TXB0101DBVT TXB0101DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275122-TXB0101DBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): ADG3233BRM; ADG3233BRM-REEL7; ADG3233BRJ-REEL; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275122-TXB0101DBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): ADG3233BRM; ADG3233BRM-REEL7; ADG3233BRJ-REEL; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXB0101DBVT - 1275122-TXB0101DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0101DBVT
1275122-TXB0101DBVT
Logic - Logic - Translators, Level Shifters - TXB0101DBVT 1275122-TXB0101DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1275122-TXB0101DBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.65V ~ 5.5V Family Name: TXB0101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): ADG3233BRM; ADG3233BRM-REEL7; ADG3233BRJ-REEL; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1275122-TXB0101DBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: TXB0101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): ADG3233BRM; ADG3233BRM-REEL7; ADG3233BRJ-REEL;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1275122-TXB0101DBVT
Product Name Logic - Logic - Translators, Level Shifters - TXB0101DBVT
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L98J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 74HCT594DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
5 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers