8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REG 8BIT 3-ST 16SOIC
Counter Shift Registers 8B Shift Reg
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REG 8BIT 3-ST 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV595ADRG3 | 296-31885-1-ND | SN74LV595ADRG3 | SN74LV595ADRG3 | SN74LV595ADRG3 | SN74LV595ADRG3 |
| Product Name | SN74LV595A 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,VQFN | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; LV-A | |||||
| Clock Frequency | 70 MHz |