Texas Instruments SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers SN74LV595AIPWRG4Q1

Description
Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote
Description
Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV595A-Q1 is an 8-bit serial-in, parallel-out shift register with 3-state output registers for automotive applications, available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, operating from 2 V to 5.5 V, and rated for -40°C to 85°C. It supports mixed-mode voltage operation, partial-power-down mode via I_off circuitry, and features a direct clear input and serial output for cascading.

Datasheet Summary
Powered by GS/AI

The SN74LV595A-Q1 is an 8-bit serial-in, parallel-out shift register with 3-state output registers for automotive applications, available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, operating from 2 V to 5.5 V, and rated for -40°C to 85°C. It supports mixed-mode voltage operation, partial-power-down mode via I_off circuitry, and features a direct clear input and serial output for cascading.

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers - SN74LV595AIPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers
SN74LV595AIPWRG4Q1
SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers SN74LV595AIPWRG4Q1
Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-SN74LV595AIPWRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV595AIPWRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257036-SN74LV595AIPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257036-SN74LV595AIPWRG4Q1
Integrated Circuits (ICs) - Logic - Shift Registers 1257036-SN74LV595AIPWRG4Q1
Win Source Part Number: 1257036-SN74LV595AIP WRG4Q1 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LV595AIPWRG4 Q1DKR,TEXTISSN74LV59 5AIPWRG4Q1,296-SN74L V595AIPWRG4Q1CT,2156 -SN74LV595AIPWRG4Q1, SN74LV595AIPWRG4Q1,2 96-SN74LV595AIPWRG4Q 1TR Base Product Number: 74LV595

Win Source Part Number: 1257036-SN74LV595AIPWRG4Q1
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LV595AIPWRG4Q1DKR,TEXTISSN74LV595AIPWRG4Q1,296-SN74LV595AIPWRG4Q1CT,2156-SN74LV595AIPWRG4Q1,SN74LV595AIPWRG4Q1,296-SN74LV595AIPWRG4Q1TR
Base Product Number: 74LV595

Buy Now Datasheet
 - SN74LV595AIPWRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Shift Registers - SN74LV595AIPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595AIPWRG4Q1
Logic - Shift Registers SN74LV595AIPWRG4Q1
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV595AIPWRG4Q1
Counter Shift Registers SN74LV595AIPWRG4Q1
Counter Shift Registers 8B Shift Reg

Counter Shift Registers 8B Shift Reg

Buy Now Datasheet
Shift Registers - SN74LV595AIPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595AIPWRG4Q1
Shift Registers SN74LV595AIPWRG4Q1
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595AIPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595AIPWRG4Q1
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595AIPWRG4Q1
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595AIPWRG4Q1 296-SN74LV595AIPWRG4Q1CT-ND 1257036-SN74LV595AIPWRG4Q1 SN74LV595AIPWRG4Q1 SN74LV595AIPWRG4Q1 SN74LV595AIPWRG4Q1 SN74LV595AIPWRG4Q1 SN74LV595AIPWRG4Q1
Product Name SN74LV595A-Q1 Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; TSSOP16 SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A CMOS
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
Shift Registers - 74LS194ADC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers