Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0104EPWR TXS0104EPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035489-TXS0104EPWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MAX13044EEBC+T; MAX13043EEBC+; MAX14611EETD+T ; MAX13045EEBC+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035489-TXS0104EPWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MAX13044EEBC+T; MAX13043EEBC+; MAX14611EETD+T ; MAX13045EEBC+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0104EPWR - 035489-TXS0104EPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0104EPWR
035489-TXS0104EPWR
Logic - Logic - Translators, Level Shifters - TXS0104EPWR 035489-TXS0104EPWR
Manufacturer: Texas Instruments Win Source Part Number: 035489-TXS0104EPWR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 2.3V to 5.5V Family Name: TXS0104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MAX13044EEBC+T; MAX13043EEBC+; MAX14611EETD+T ; MAX13045EEBC+; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 035489-TXS0104EPWR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 2.3V to 5.5V
Family Name: TXS0104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Alternative Parts (Cross-Reference): MAX13044EEBC+T; MAX13043EEBC+; MAX14611EETD+T ; MAX13045EEBC+;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035489-TXS0104EPWR
Product Name Logic - Logic - Translators, Level Shifters - TXS0104EPWR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194/BEA - Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type DIP; Other; CDIP
View Details
4 suppliers
8-bit serial-in, parallel-out shift register - 74HC164BQ/GX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 93L00PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers