Texas Instruments SN74LV8153 Serial-To-Parallel Interface SN74LV8153PW

Description
Serial-To-Parallel Interface 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Serial-To-Parallel Interface 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV8153 Serial-To-Parallel Interface - SN74LV8153PW - Texas Instruments
Dallas, TX, United States
SN74LV8153 Serial-To-Parallel Interface
SN74LV8153PW
SN74LV8153 Serial-To-Parallel Interface SN74LV8153PW
Serial-To-Parallel Interface 20-TSSOP -40 to 85

Serial-To-Parallel Interface 20-TSSOP -40 to 85

Buy Now Datasheet
Shift Registers - 296-34066-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-34066-5-ND
Shift Registers 296-34066-5-ND
Shift Shift Register 1 Element 8 Bit 20-TSSOP

Shift Shift Register 1 Element 8 Bit 20-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV8153PW - 082383-SN74LV8153PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV8153PW
082383-SN74LV8153PW
Logic - Logic - Shift Registers - SN74LV8153PW 082383-SN74LV8153PW
Manufacturer: Texas Instruments Win Source Part Number: 082383-SN74LV8153PW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Collector, Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 5.5 V, 3 V to 13.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082383-SN74LV8153PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Collector, Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 5.5 V, 3 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - SN74LV8153PW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV8153PW
Logic - Shift Registers SN74LV8153PW
IC SERIAL-TO-PARALLEL 20-TSSOP

IC SERIAL-TO-PARALLEL 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV8153PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV8153PW
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV8153PW
IC SERIAL-TO-PARALLEL 20-TSSOP

IC SERIAL-TO-PARALLEL 20-TSSOP

Supplier's Site
Shift Registers - SN74LV8153PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV8153PW
Shift Registers SN74LV8153PW
Shift Shift Register 1 Element 8 Bit 20-TSSOP

Shift Shift Register 1 Element 8 Bit 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV8153PW 296-34066-5-ND 082383-SN74LV8153PW SN74LV8153PW SN74LV8153PW SN74LV8153PW
Product Name SN74LV8153 Serial-To-Parallel Interface Shift Registers Logic - Logic - Shift Registers - SN74LV8153PW Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3V; 3.3V; 5V; 5.5 3V ~ 5.5V, 3V ~ 13.2V 3 V ~ 5.5 V, 3 V ~ 13.2 V 3V 3V; 3V ~ 5.5V, 3V ~ 13.2V
Package Type Other; PDIP,TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 150 to 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74199PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-DIP (0.600, 15.24mm)
View Details
2 suppliers