Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVCC3245ANSRG4 SN74LVCC3245ANSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255786-SN74LVCC3245 ANSRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LVCC3245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255786-SN74LVCC3245 ANSRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LVCC3245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVCC3245ANSRG4 - 1255786-SN74LVCC3245ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVCC3245ANSRG4
1255786-SN74LVCC3245ANSRG4
Logic - Logic - Translators, Level Shifters - SN74LVCC3245ANSRG4 1255786-SN74LVCC3245ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255786-SN74LVCC3245 ANSRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LVCC3245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255786-SN74LVCC3245ANSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCC3245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1255786-SN74LVCC3245ANSRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74LVCC3245ANSRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LV595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +4.6
Output Characteristics 3-State
View Details
8 suppliers
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 100341QI - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details