Texas Instruments Logic - Logic - Translators, Level Shifters - TXS0108EZXYR TXS0108EZXYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035495-TXS0108EZXYR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EPWRG4; TXS0108EPWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035495-TXS0108EZXYR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EPWRG4; TXS0108EPWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS0108EZXYR - 035495-TXS0108EZXYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0108EZXYR
035495-TXS0108EZXYR
Logic - Logic - Translators, Level Shifters - TXS0108EZXYR 035495-TXS0108EZXYR
Manufacturer: Texas Instruments Win Source Part Number: 035495-TXS0108EZXYR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 60Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EPWRG4; TXS0108EPWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 035495-TXS0108EZXYR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-BGA Microstar Junior (2.5x3.0)
Alternative Parts (Cross-Reference): TXS0108ERGYR; TXS0108EPWRG4; TXS0108EPWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 035495-TXS0108EZXYR
Product Name Logic - Logic - Translators, Level Shifters - TXS0108EZXYR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3247-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers