Manufacturer: Texas Instruments
Win Source Part Number: 797832-TPIC6596DWG4
Series: TPIC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6596
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TPIC6596N; TPIC6596DWR; TPIC6596DWRG4;
Introduction Date: August 10, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC 8-BIT SHIFT REGISTER 20-SOIC
Counter Shift Registers 8bit Shift
IC 8-BIT SHIFT REGISTER 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC 8-BIT SHIFT REGISTER 20-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 797832-TPIC6596DWG4 | 296-9003-5-ND | TPIC6596DWG4 | TPIC6596DWG4 | 815-TPIC6596DWG4 | TPIC6596DWG4 | TPIC6596DWG4 |
| Product Name | Logic - Logic - Shift Registers - TPIC6596DWG4 | Shift Registers | Logic - Shift Registers | Counter Shift Registers | IC 8-BIT SHIFT REGISTER 20-SOIC | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | ||||
| Package Type | SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295, 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Number of units in IC | 1 | ||||||
| Number of Bits (Stages) | 8 | 8 | 8 |