Texas Instruments SN54LS299 8-Bit Universal Shift/Storage Registers SNJ54LS299W

Description
8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS299 8-Bit Universal Shift/Storage Registers - SNJ54LS299W - Texas Instruments
Dallas, TX, United States
SN54LS299 8-Bit Universal Shift/Storage Registers
SNJ54LS299W
SN54LS299 8-Bit Universal Shift/Storage Registers SNJ54LS299W
8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125

8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SNJ54LS299W
Integrated Circuits (ICs) - Logic - Shift Registers SNJ54LS299W
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site
Shift Registers - SNJ54LS299W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SNJ54LS299W
Shift Registers SNJ54LS299W
Shift Shift Register 1 Element 8 Bit 20-CFP

Shift Shift Register 1 Element 8 Bit 20-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number SNJ54LS299W SNJ54LS299W SNJ54LS299W
Product Name SN54LS299 8-Bit Universal Shift/Storage Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC Other; 20-CFlatpack
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
8 suppliers
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details