Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCTTG4 SN74LVC2T45DCTTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795113-SN74LVC2T45DC TTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: SN74LVC2T45 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVCH2T45GN,115; 74LVCH2T45GT,115; 74LVCH2T45DC-Q100H; 74LVC2T45GM,125; Introduction Date: June 06, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795113-SN74LVC2T45DC TTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: SN74LVC2T45 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVCH2T45GN,115; 74LVCH2T45GT,115; 74LVCH2T45DC-Q100H; 74LVC2T45GM,125; Introduction Date: June 06, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCTTG4 - 795113-SN74LVC2T45DCTTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCTTG4
795113-SN74LVC2T45DCTTG4
Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCTTG4 795113-SN74LVC2T45DCTTG4
Manufacturer: Texas Instruments Win Source Part Number: 795113-SN74LVC2T45DC TTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: SN74LVC2T45 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVCH2T45GN,115; 74LVCH2T45GT,115; 74LVCH2T45DC-Q100H; 74LVC2T45GM,125; Introduction Date: June 06, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795113-SN74LVC2T45DCTTG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: SN74LVC2T45
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): 74LVCH2T45GN,115; 74LVCH2T45GT,115; 74LVCH2T45DC-Q100H; 74LVC2T45GM,125;
Introduction Date: June 06, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795113-SN74LVC2T45DCTTG4
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC2T45DCTTG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74FCT163374APVG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BZX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT8016-1 SOT8016-1
View Details
6 suppliers