Texas Instruments High-Performance Analog Shift Registers TPIC6C596PWRG4

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-41717-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41717-2-ND
Shift Registers 296-41717-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-41717-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-41717-1-ND
Shift Registers 296-41717-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6C596PWRG4 - 1111212-TPIC6C596PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C596PWRG4
1111212-TPIC6C596PWRG4
Logic - Logic - Shift Registers - TPIC6C596PWRG4 1111212-TPIC6C596PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111212-TPIC6C596PWR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111212-TPIC6C596PWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - TPIC6C596PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C596PWRG4
Logic - Shift Registers TPIC6C596PWRG4
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site Datasheet
Shift Registers - TPIC6C596PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C596PWRG4
Shift Registers TPIC6C596PWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Shift Registers - TPIC6C596PWRG4 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6C596PWRG4
Shift Registers TPIC6C596PWRG4
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C596PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C596PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C596PWRG4
IC PWR 8-BIT SHIFT REGIS 16TSSOP

IC PWR 8-BIT SHIFT REGIS 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C596PWRG4
Counter Shift Registers TPIC6C596PWRG4
Counter Shift Registers 8B Shift Register

Counter Shift Registers 8B Shift Register

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-41717-2-ND 1111212-TPIC6C596PWRG4 TPIC6C596PWRG4 TPIC6C596PWRG4 TPIC6C596PWRG4 TPIC6C596PWRG4 TPIC6C596PWRG4
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6C596PWRG4 Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain Open Drain
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74LVC594ABZX - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT8016-1 SOT8016-1
View Details
2 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers