Win Source Part Number: 1257047-SN74LV8153NG
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 20
Logic Type: Shift Register
Output Type: Open Collector, Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 3V ~ 5.5V, 3V ~ 13.2V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV8153NE4,SN74LV
Base Product Number: 74LV8153
Shift Shift Register 1 Element 8 Bit 20-PDIP
Shift Shift Register 1 Element 8 Bit 20-PDIP
IC SERIAL-PARALLEL INTRF 20-DIP
IC SERIAL-PARALLEL INTRF 20-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1257047-SN74LV8153NG4 | SN74LV8153NG4-ND | SN74LV8153NG4 | SN74LV8153NG4 | SN74LV8153NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 3V ~ 5.5V, 3V ~ 13.2V | 3V ~ 5.5V, 3V ~ 13.2V | 3V; 3V ~ 5.5V, 3V ~ 13.2V | 3V | |
| Output Characteristics | Open Collector, Push-Pull | Open-collector | Open-collector; Open Collector, Push-Pull | ||
| Package Type | DIP | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |